3M Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M MNG10-8FX

Description
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M - 66W6313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M
66W6313
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 66W6313
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNG10-8FX
Terminals MNG10-8FX
Terminals NYLON INS FORK BTL 33-8-NB

Terminals NYLON INS FORK BTL 33-8-NB

Buy Now
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud - 051128-58688 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud
051128-58688
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud 051128-58688
The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6313 MNG10-8FX 051128-58688
Product Name Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M Terminals 3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FX - 1.03 in Length - 0.38 in Fork Width - #8 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Ring Terminals - 1788680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details