3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud MNG10-8FLX

Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-58795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-58795
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-58795
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58795
Product Name 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers