3M 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud MNG10-8FLK

Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 054007-02107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
054007-02107
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud 054007-02107
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG10-8FLK
Terminals MNG10-8FLK
Terminals D-61-502K SS-33-8-NB 98094

Terminals D-61-502K SS-33-8-NB 98094

Buy Now
Fort Worth, TX, USA
Terminal; 12-10 AWG; 0.250 in. (Max.); ETP Copper (Terminal); Tin; Nylon; 8
70112990
Terminal; 12-10 AWG; 0.250 in. (Max.); ETP Copper (Terminal); Tin; Nylon; 8 70112990
Scotchlok™ Terminal, 12-10 AWG Wire Range, 0.250 in. (Max.) Insulation Diameter Material thickness 0.040 in. Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire: and have a flat tongue portion with a central opening for mounting around a screw or stud.

Scotchlok™ Terminal, 12-10 AWG Wire Range, 0.250 in. (Max.) Insulation Diameter

  • Material thickness 0.040 in.
    Crimp-type terminals shall, electrically and mechanically, connect to a pre-stripped end of a stranded copper wire: and have a flat tongue portion with a central opening for mounting around a screw or stud.
Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 054007-02107 MNG10-8FLK 70112990
Product Name 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-8FLK - 1.03 in Length - 0.32 in Fork Width - #8 Stud Terminals Terminal; 12-10 AWG; 0.250 in. (Max.); ETP Copper (Terminal); Tin; Nylon; 8
Terminal Type Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details