3M Terminals MNG10-8FBX

Description
Terminals NYL INSULATED BLOCK FORK BTL BS-33-8-NB
Datasheet
Description
Terminals NYL INSULATED BLOCK FORK BTL BS-33-8-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG10-8FBX
Terminals MNG10-8FBX
Terminals NYL INSULATED BLOCK FORK BTL BS-33-8-NB

Terminals NYL INSULATED BLOCK FORK BTL BS-33-8-NB

Buy Now
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M - 48W0328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M
48W0328
Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 48W0328
TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-58690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-58690
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-58690
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG10-8FBX 48W0328 051128-58690
Product Name Terminals Terminal, Fork, Stud 8, Crimp, Yellow; Product Range 3M 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBX - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details