3M 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud MNG10-8FBK

Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 054007-02018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud
054007-02018
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud 054007-02018
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG10-8FBK
Terminals MNG10-8FBK
Terminals D-10-502K BS-33-8-NB 85257

Terminals D-10-502K BS-33-8-NB 85257

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-02018 MNG10-8FBK
Product Name 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-8FBK - 1.03 in Length - 0.32 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details