3M 3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud MNG10-6FX

Description
The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet
Description
The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud - 051128-58859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud
051128-58859
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud 051128-58859
The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M - 66W6310 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
66W6310
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M 66W6310
TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MNG10-6FX
Terminals MNG10-6FX
Terminals FORK NYL INS BTL

Terminals FORK NYL INS BTL

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58859 66W6310 MNG10-6FX
Product Name 3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FX - 1.03 in Length - 0.38 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2790.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 2/0
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ring Terminals - 1788628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details