The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals LCKNG FORK, NYL INS BTL SS-33-6-NB
| R. S. Hughes Company, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-58794 | 66W6309 | MNG10-6FLX |
| Product Name | 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FLX - 1.03 in Length - 0.28 in Fork Width - #6 Stud | Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M | Terminals |
| Terminal Type | Fork Terminal | Spade Crimp |