3M 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud MNG10-6FBX

Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet
Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud - 051128-58689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud
051128-58689
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud 051128-58689
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M - 66W6308 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
66W6308
Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M 66W6308
TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 051128-58689 66W6308
Product Name 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MNG10-6FBX - 1.03 in Length - 0.32 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details