3M 3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-38R/SK - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud MNG10-38R/SK

Description
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.
Description
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-38R/SK - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud - 054007-01942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-38R/SK - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
054007-01942
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-38R/SK - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud 054007-01942
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-01942
Product Name 3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-38R/SK - 1.26 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details