3M 3M Scotchlok Yellow Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG10-250DMK - 1.05 in Length - 0.15 in Inside Diameter MNG10-250DMK

Description
The 3M Scotchlok yellow insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.
Description
The 3M Scotchlok yellow insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG10-250DMK - 1.05 in Length - 0.15 in Inside Diameter - 054007-02058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG10-250DMK - 1.05 in Length - 0.15 in Inside Diameter
054007-02058
3M Scotchlok Yellow Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG10-250DMK - 1.05 in Length - 0.15 in Inside Diameter 054007-02058
The 3M Scotchlok yellow insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

The 3M Scotchlok yellow insulation grip nylon insulation grip quick-disconnect terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02058
Product Name 3M Scotchlok Yellow Insulation Grip Nylon Insulation Grip Quick-Disconnect Terminal MNG10-250DMK - 1.05 in Length - 0.15 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details