3M 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNG10-250DMIK - 1.05 in Length - 0.25 in Inside Diameter MNG10-250DMIK

Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.
Description
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNG10-250DMIK - 1.05 in Length - 0.25 in Inside Diameter - 054007-02303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNG10-250DMIK - 1.05 in Length - 0.25 in Inside Diameter
054007-02303
3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNG10-250DMIK - 1.05 in Length - 0.25 in Inside Diameter 054007-02303
The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

The 3M Scotchlok yellow butted nylon butted quick-disconnect terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.05 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-02303
Product Name 3M Scotchlok Yellow Butted Nylon Butted Quick-Disconnect Terminal MNG10-250DMIK - 1.05 in Length - 0.25 in Inside Diameter
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1613-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details