3M 3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud MNG10-14R/SX

Description
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.
Description
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud - 051128-58715 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud
051128-58715
3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud 051128-58715
The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

The 3M Scotchlok yellow butted nylon butted ring terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted ring terminal is 0.99 in. The overall length measures 1.26 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MNG10-14R/SX
Terminals MNG10-14R/SX
Terminals RING 12-10AWG 1/4"

Terminals RING 12-10AWG 1/4"

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58715 MNG10-14R/SX
Product Name 3M Scotchlok Yellow Butted Nylon Butted Ring Terminal MNG10-14R/SX - 1.26 in Length - 0.53 in Wide - 0.135 in Inside Diameter - 1/4 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details