3M Terminal, Ring Tongue, 1/4", Crimp, Yellow; Stud Size - Metric 3M MNG10-14R/SX

Description
TERMINAL, RING TONGUE, 1/4", CRIMP, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", CRIMP, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Crimp, Yellow; Stud Size - Metric 3M
66W6305
Terminal, Ring Tongue, 1/4", Crimp, Yellow; Stud Size - Metric 3M 66W6305
TERMINAL, RING TONGUE, 1/4", CRIMP, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", CRIMP, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6305
Product Name Terminal, Ring Tongue, 1/4", Crimp, Yellow; Stud Size - Metric 3M
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products