3M Terminals MNG10-14FLX

Description
Terminals LOCKING FORK NYL INS BTL SS-33-14-NB
Datasheet
Description
Terminals LOCKING FORK NYL INS BTL SS-33-14-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG10-14FLX
Terminals MNG10-14FLX
Terminals LOCKING FORK NYL INS BTL SS-33-14-NB

Terminals LOCKING FORK NYL INS BTL SS-33-14-NB

Buy Now
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud - 051128-58792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud
051128-58792
3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud 051128-58792
The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

The 3M Scotchlok yellow locking brazed vinyl brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.99 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.24 in.

Buy Now
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M - 66W6304 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M
66W6304
Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M 66W6304
TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, 1/4", CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG10-14FLX 051128-58792 66W6304
Product Name Terminals 3M Scotchlok Yellow Locking Brazed Vinyl Brazed Fork & Spade Terminal MNG10-14FLX - 1.24 in Length - 0.43 in Fork Width - 1/4 in Stud Terminal, Fork, 1/4, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2620.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers