3M Terminals MNG10-10FX

Description
Terminals MNG10-10FX FORK NYL INS BT 33-10-NB
Datasheet
Description
Terminals MNG10-10FX FORK NYL INS BT 33-10-NB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MNG10-10FX
Terminals MNG10-10FX
Terminals MNG10-10FX FORK NYL INS BT 33-10-NB

Terminals MNG10-10FX FORK NYL INS BT 33-10-NB

Buy Now
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud - 051128-58717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud
051128-58717
3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud 051128-58717
The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Scotchlok yellow non-locking butted nylon butted fork & spade terminal is sold 500 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.84 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M - 66W6302 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M
66W6302
Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M 66W6302
TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MNG10-10FX 051128-58717 66W6302
Product Name Terminals 3M Scotchlok Yellow Non-Locking Butted Nylon Butted Fork & Spade Terminal MNG10-10FX - 1.03 in Length - 0.38 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers