The 3M10409-ND is a nylon-insulated flanged block fork terminal designed for use with stranded copper wire. It features a butted seam barrel and an insulation grip made of tin-plated brass, ensuring reliable electrical connections. This terminal is rated for a maximum voltage of 600 V for building wire and 1000 V for signs, fixtures, and luminaires, with a maximum operating temperature of 221°F (105°C). It accommodates wire sizes ranging from 22 AWG to 10 AWG and is UL Listed and CSA Certified, making it suitable for various electrical applications. The terminal's tongue is designed for mounting around a screw or stud, with available hole sizes ranging from 6 to 10.
CONN SPADE TERM 10-12AWG 10 50PC
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 3M10409-ND |
| Product Name | Terminals - Spade Connectors |
| Terminal Type | Fork Terminal; Flanged |