3M Terminal, Ring, 1/4, 8Awg, Nylon, Red; Stud Size - Metric 3M MN8-14R/SK (BULK)

Description
TERMINAL, RING, 1/4, 8AWG, NYLON, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, 1/4, 8AWG, NYLON, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, 1/4, 8Awg, Nylon, Red; Stud Size - Metric 3M - 07H1867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 1/4, 8Awg, Nylon, Red; Stud Size - Metric 3M
07H1867
Terminal, Ring, 1/4, 8Awg, Nylon, Red; Stud Size - Metric 3M 07H1867
TERMINAL, RING, 1/4, 8AWG, NYLON, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING, 1/4, 8AWG, NYLON, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H1867
Product Name Terminal, Ring, 1/4, 8Awg, Nylon, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - TE-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details