3M 3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-12R/SK - 1.72 in Length - 0.81 in Wide - 0.175 in Inside Diameter - 1/2 in Stud MN8-12R/SK

Description
The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.32 in. The overall length measures 1.72 in.
Datasheet
Description
The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.32 in. The overall length measures 1.72 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-12R/SK - 1.72 in Length - 0.81 in Wide - 0.175 in Inside Diameter - 1/2 in Stud - 054007-08271 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-12R/SK - 1.72 in Length - 0.81 in Wide - 0.175 in Inside Diameter - 1/2 in Stud
054007-08271
3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-12R/SK - 1.72 in Length - 0.81 in Wide - 0.175 in Inside Diameter - 1/2 in Stud 054007-08271
The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.32 in. The overall length measures 1.72 in.

The 3M Scotchlok red brazed nylon brazed ring terminal is sold 200 per case and is another quality product from 3M. The insulation length on this brazed ring terminal is 1.32 in. The overall length measures 1.72 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MN8-12R/SK
Terminals MN8-12R/SK
Terminals E-01-709K 08271 14-500S-WN 53969

Terminals E-01-709K 08271 14-500S-WN 53969

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-08271 MN8-12R/SK
Product Name 3M Scotchlok Red Brazed Nylon Brazed Ring Terminal MN8-12R/SK - 1.72 in Length - 0.81 in Wide - 0.175 in Inside Diameter - 1/2 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers