3M Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric 3M MH18-8R/LX

Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric 3M - 10M9540 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric 3M
10M9540
Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric 3M 10M9540
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M9540
Product Name Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details