3M Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M MH18-8FLX

Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M - 10M9539 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M
10M9539
Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M 10M9539
TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin; Stud Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud - 051128-59096 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud
051128-59096
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud 051128-59096
The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 10M9539 051128-59096
Product Name Terminal, Spade/fork, #8, Crimp, Red; Product Range 3M 3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details