3M Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M MH18-6FLX

Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M - 10M9537 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M
10M9537
Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M 10M9537
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-6FLX - 1 in Length - 0.25 in Fork Width - #6 Stud - 051128-58911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-6FLX - 1 in Length - 0.25 in Fork Width - #6 Stud
051128-58911
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-6FLX - 1 in Length - 0.25 in Fork Width - #6 Stud 051128-58911
The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 10M9537 051128-58911
Product Name Terminal, Spade/fork, #6, Crimp, Red; Product Range 3M 3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-6FLX - 1 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details