3M Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric 3M MH18-10R/LX

Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric 3M - 10M9536 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric 3M
10M9536
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric 3M 10M9536
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Red; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M9536
Product Name Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details