3M Terminal, Spade/fork, #10, Crimp, Red; Product Range 3M MH18-10FLX

Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Red; Product Range 3M - 10M9535 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Red; Product Range 3M
10M9535
Terminal, Spade/fork, #10, Crimp, Red; Product Range 3M 10M9535
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud - 051128-58915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud
051128-58915
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud 051128-58915
The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

The 3M Scotchlok red locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 10M9535 051128-58915
Product Name Terminal, Spade/fork, #10, Crimp, Red; Product Range 3M 3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details