3M Terminals - Spade Connectors MH18-10FLK

Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #10 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-29-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-29-ND
Terminals - Spade Connectors 920024-29-ND
CONN SPADE TERM 18-22AWG #10 RED

CONN SPADE TERM 18-22AWG #10 RED

Buy Now Datasheet
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud - 054007-06353 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud
054007-06353
3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud 054007-06353
The 3M Scotchlok red locking brazed fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

The 3M Scotchlok red locking brazed fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 1 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MH18-10FLK
Terminals MH18-10FLK
Terminals Locking Fork -RED 22-18 AWG Size 10

Terminals Locking Fork -RED 22-18 AWG Size 10

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-29-ND 054007-06353 MH18-10FLK
Product Name Terminals - Spade Connectors 3M Scotchlok Red Locking Brazed Fork & Spade Terminal MH18-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud Terminals
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details