3M Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M MH14-8FLX

Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M - 10M9532 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M
10M9532
Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M 10M9532
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
MH14-8FLX
Terminals MH14-8FLX
Terminals LOCKING FRK HTSHRNK BTL SS-32-8-WH

Terminals LOCKING FRK HTSHRNK BTL SS-32-8-WH

Buy Now
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud - 051128-59094 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud
051128-59094
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud 051128-59094
The 3M Scotchlok blue locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

The 3M Scotchlok blue locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 10M9532 MH14-8FLX 051128-59094
Product Name Terminal, Spade/fork, #8, Crimp, Blue; Product Range 3M Terminals 3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-8FLX - 1 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details