3M Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric 3M MH14-38RX

Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric 3M - 10M9528 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric 3M
10M9528
Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric 3M 10M9528
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:Blue; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M9528
Product Name Terminal, Ring Tongue, 3/8In, Crimp Blue; Stud Size - Metric 3M
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers