3M Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M MH14-10FLX

Description
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M - 10M9525 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
10M9525
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M 10M9525
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud - 051128-58902 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud
051128-58902
3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud 051128-58902
The 3M Scotchlok blue locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

The 3M Scotchlok blue locking brazed fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this brazed fork & spade terminal is 0.76 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 10M9525 051128-58902
Product Name Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M 3M Scotchlok Blue Locking Brazed Fork & Spade Terminal MH14-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details