Terminals LOCKING FRK HTSHRNK BTL SS-33-8-WH
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Polyolefin RoHS Compliant: Yes
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.8 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1 in.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | MH10-8FLX | 10M9522 | 051128-58889 |
| Product Name | Terminals | Terminal, Spade/fork, #8, Crimp, Yellow; Product Range 3M | 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-8FLX - 1 in Length - 0.32 in Fork Width - #8 Stud |
| Terminal Type | Spade Crimp | Fork Terminal |