3M 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLK - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud MH10-14FLK

Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.
Description
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLK - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-06311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLK - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-06311
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLK - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-06311
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.95 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.2 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
MH10-14FLK
Terminals MH10-14FLK
Terminals Locking Fork -YLW 12-10 AWG Size 1/4

Terminals Locking Fork -YLW 12-10 AWG Size 1/4

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 054007-06311 MH10-14FLK
Product Name 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-14FLK - 1.2 in Length - 0.43 in Fork Width - 1/4 in Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Crocodile Clips - 1902759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details