3M Terminals MH10-10FLX

Description
Terminals LOCKING FORK HTSHRNK BTL SS-33-10-WH
Datasheet
Description
Terminals LOCKING FORK HTSHRNK BTL SS-33-10-WH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
MH10-10FLX
Terminals MH10-10FLX
Terminals LOCKING FORK HTSHRNK BTL SS-33-10-WH

Terminals LOCKING FORK HTSHRNK BTL SS-33-10-WH

Buy Now Datasheet
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud - 051128-58891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud
051128-58891
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud 051128-58891
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.8 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 125 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.8 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1 in.

Buy Now
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M - 10M9517 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
10M9517
Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M 10M9517
TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, YELLOW; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number MH10-10FLX 051128-58891 10M9517
Product Name Terminals 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLX - 1 in Length - 0.32 in Fork Width - #10 Stud Terminal, Spade/fork, #10, Crimp, Yellow; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details