3M Terminals - Spade Connectors MH10-10FLK

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 920024-35-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
920024-35-ND
Terminals - Spade Connectors 920024-35-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
MH10-10FLK
Terminals MH10-10FLK
Terminals Locking Fork 12-10 AWG Size 10

Terminals Locking Fork 12-10 AWG Size 10

Buy Now
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud - 054007-06308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud
054007-06308
3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud 054007-06308
The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.8 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1 in.

The 3M Scotchlok yellow locking butted nylon butted fork & spade terminal is sold 250 per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.8 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 920024-35-ND MH10-10FLK 054007-06308
Product Name Terminals - Spade Connectors Terminals 3M Scotchlok Yellow Locking Butted Nylon Butted Fork & Spade Terminal MH10-10FLK - 1 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details