3M Heat Shrink Tubing, 0.75In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M MFP-3/4-48"-CLEAR-5 PCS

Description
HEAT SHRINK TUBING, 0.75IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 0.75IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 0.75In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M - 48W4296 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.75In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M
48W4296
Heat Shrink Tubing, 0.75In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M 48W4296
HEAT SHRINK TUBING, 0.75IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.75IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W4296
Product Name Heat Shrink Tubing, 0.75In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0021036029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2269124 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm)
Length 1969 inch (50000 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details