3M Heat Shrink Tubing, 0.5In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M MFP-1/2-48"-CLEAR-5 PCS

Description
HEAT SHRINK TUBING, 0.5IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 0.5IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 0.5In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M - 48W4287 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.5In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M
48W4287
Heat Shrink Tubing, 0.5In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M 48W4287
HEAT SHRINK TUBING, 0.5IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.5IN ID, PVDF, TRANS, PK5 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W4287
Product Name Heat Shrink Tubing, 0.5In Id, Pvdf, Trans, Pk5 4Ft Pieces; Shrink Ratio 3M
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-04-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 099909M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details