3M 3M Scotchlok Purple Copper Terminal Lug MC4/0-38RX - 2.29 in Length - 0.56 in Inside Diameter - One Hole - 3/8 in Stud MC4/0-38RX

Description
The 3M Scotchlok purple copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.29 in.
Description
The 3M Scotchlok purple copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.29 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Purple Copper Terminal Lug MC4/0-38RX - 2.29 in Length - 0.56 in Inside Diameter - One Hole - 3/8 in Stud - 054007-09201 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Purple Copper Terminal Lug MC4/0-38RX - 2.29 in Length - 0.56 in Inside Diameter - One Hole - 3/8 in Stud
054007-09201
3M Scotchlok Purple Copper Terminal Lug MC4/0-38RX - 2.29 in Length - 0.56 in Inside Diameter - One Hole - 3/8 in Stud 054007-09201
The 3M Scotchlok purple copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.29 in.

The 3M Scotchlok purple copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 4/0 awg. The overall length measures 2.29 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09201
Product Name 3M Scotchlok Purple Copper Terminal Lug MC4/0-38RX - 2.29 in Length - 0.56 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details