3M 3M Scotchlok Yellow Copper Terminal Lug MC250-12RX - 2.43 in Length - 0.63 in Inside Diameter - One Hole - 1/2 in Stud MC250-12RX

Description
The 3M Scotchlok yellow copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 2.43 in.
Description
The 3M Scotchlok yellow copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 2.43 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Yellow Copper Terminal Lug MC250-12RX - 2.43 in Length - 0.63 in Inside Diameter - One Hole - 1/2 in Stud - 054007-09204 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Copper Terminal Lug MC250-12RX - 2.43 in Length - 0.63 in Inside Diameter - One Hole - 1/2 in Stud
054007-09204
3M Scotchlok Yellow Copper Terminal Lug MC250-12RX - 2.43 in Length - 0.63 in Inside Diameter - One Hole - 1/2 in Stud 054007-09204
The 3M Scotchlok yellow copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 2.43 in.

The 3M Scotchlok yellow copper terminal lug is sold 60 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil. The overall length measures 2.43 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09204
Product Name 3M Scotchlok Yellow Copper Terminal Lug MC250-12RX - 2.43 in Length - 0.63 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details