3M 3M Scotchlok Black Copper Terminal Lug MC2/0-12RX - 2.05 in Length - 0.46 in Inside Diameter - One Hole - 1/2 in Stud MC2/0-12RX

Description
The 3M Scotchlok black copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 2.05 in.
Description
The 3M Scotchlok black copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 2.05 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Black Copper Terminal Lug MC2/0-12RX - 2.05 in Length - 0.46 in Inside Diameter - One Hole - 1/2 in Stud - 054007-09198 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Black Copper Terminal Lug MC2/0-12RX - 2.05 in Length - 0.46 in Inside Diameter - One Hole - 1/2 in Stud
054007-09198
3M Scotchlok Black Copper Terminal Lug MC2/0-12RX - 2.05 in Length - 0.46 in Inside Diameter - One Hole - 1/2 in Stud 054007-09198
The 3M Scotchlok black copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 2.05 in.

The 3M Scotchlok black copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg. The overall length measures 2.05 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09198
Product Name 3M Scotchlok Black Copper Terminal Lug MC2/0-12RX - 2.05 in Length - 0.46 in Inside Diameter - One Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers