3M 3M Scotchlok Green Copper Terminal Lug MC1-516RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 5/16 in Stud MC1-516RX

Description
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.
Description
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Green Copper Terminal Lug MC1-516RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 5/16 in Stud - 054007-09191 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Green Copper Terminal Lug MC1-516RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 5/16 in Stud
054007-09191
3M Scotchlok Green Copper Terminal Lug MC1-516RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 5/16 in Stud 054007-09191
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09191
Product Name 3M Scotchlok Green Copper Terminal Lug MC1-516RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 5/16 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details