3M Electronic Connector MC1-38RX

Description
Ring Tongue Terminal 1AWG ETP Copper 46.5mm Tin Scotchlok™ Box Product overview: MC1-38RX from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-MC1-38RX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Tongue Terminal 1AWG ETP Copper 46.5mm Tin Scotchlok™ Box Product overview: MC1-38RX from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-MC1-38RX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 394-MC1-38RX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
394-MC1-38RX
Electronic Connector 394-MC1-38RX
Ring Tongue Terminal 1AWG ETP Copper 46.5mm Tin Scotchlok™ Box Product overview: MC1-38RX from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-MC1-38RX can be used for catalog matching and distributor lookup.

Ring Tongue Terminal 1AWG ETP Copper 46.5mm Tin Scotchlok™ Box Product overview: MC1-38RX from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-MC1-38RX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - MC1-38RX - 787694-MC1-38RX - Win Source Electronics
Laguna Hills, CA, United States
Terminals - MC1-38RX
787694-MC1-38RX
Terminals - MC1-38RX 787694-MC1-38RX
Manufacturer: 3M Win Source Part Number: 787694-MC1-38RX Series: Scotchlok Packaging: Bulk Color: Green Termination: Crimp Contact Finish: Tin Wire Gauge: 1 AWG Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Circular, Tubular Thickness: 0.100" (2.54mm) Width - Outer Edges: 0.680" (17.27mm) Length - Overall: 1.710" (43.43mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Part Status: Obsolete(EOL) Family Name: MC1 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): PV4-38RX-T ; 53947-1; PV2-38RX-TY; 324052; Introduction Date: July 18, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 787694-MC1-38RX
Series: Scotchlok
Packaging: Bulk
Color: Green
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 1 AWG
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Circular, Tubular
Thickness: 0.100" (2.54mm)
Width - Outer Edges: 0.680" (17.27mm)
Length - Overall: 1.710" (43.43mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Part Status: Obsolete(EOL)
Family Name: MC1
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): PV4-38RX-T ; 53947-1; PV2-38RX-TY; 324052;
Introduction Date: July 18, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ring Connectors - MC1-38RX-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
MC1-38RX-ND
Ring Connectors MC1-38RX-ND
Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 1 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular Tubular (Battery Lugs) 1 AWG Crimp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 394-MC1-38RX 787694-MC1-38RX MC1-38RX-ND
Product Name Electronic Connector Terminals - MC1-38RX Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data