3M 3M Scotchlok Green Copper Terminal Lug MC1-38RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 3/8 in Stud MC1-38RX

Description
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.
Description
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Green Copper Terminal Lug MC1-38RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 3/8 in Stud - 054007-09192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Green Copper Terminal Lug MC1-38RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 3/8 in Stud
054007-09192
3M Scotchlok Green Copper Terminal Lug MC1-38RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 3/8 in Stud 054007-09192
The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

The 3M Scotchlok green copper terminal lug is sold 100 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1 awg. The overall length measures 1.71 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-09192
Product Name 3M Scotchlok Green Copper Terminal Lug MC1-38RX - 1.71 in Length - 0.36 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details