Ring Terminal Connector 1/2 Stud Circular Tubular (Battery Lugs) 1/0 AWG Crimp
Ring Tongue Terminal (1/0)AWG ETP Copper 48.3mm Tin Scotchlok™ Box Product overview: MC1/0-12RX from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-MC1/0-12RX can be used for catalog matching and distributor lookup.
Manufacturer: 3M
Win Source Part Number: 1072880-MC1/0-12RX
Packaging: Bulk
Color: Pink
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 1/0 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Circular, Tubular
Thickness: 0.100" (2.54mm)
Width - Outer Edges: 0.750" (19.05mm)
Length - Overall: 1.840" (46.74mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/2 Stud
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Terminals MC1/0-12RX S/LOK RING TERMINAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MC1/0-12RX-ND | 394-MC1/0-12RX | 1072880-MC1/0-12RX | MC1/0-12RX |
| Product Name | Ring Connectors | Electronic Connector | Terminals - MC1/0-12RX | Terminals |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |