3M Terminals - Ring Connectors M8-14R/SX

Description
CONN RING CIRC 8AWG #1/4 CRIMP
Request a Quote
Description
CONN RING CIRC 8AWG #1/4 CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M157468-ND is a non-insulated ring connector designed for use with 8 AWG wire and a stud size of 1/4 inch. It features a barrel thickness of 0.050 inches and a barrel length of 0.31 inches, with an inner diameter of 0.175 inches. This connector is suitable for crimping applications and is available in cartons of 25 or cases of 250. The product is constructed with a brazed seam for enhanced durability and reliability in electrical connections.

Datasheet Summary
Powered by GS/AI

The 3M157468-ND is a non-insulated ring connector designed for use with 8 AWG wire and a stud size of 1/4 inch. It features a barrel thickness of 0.050 inches and a barrel length of 0.31 inches, with an inner diameter of 0.175 inches. This connector is suitable for crimping applications and is available in cartons of 25 or cases of 250. The product is constructed with a brazed seam for enhanced durability and reliability in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 3M157468-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
3M157468-ND
Terminals - Ring Connectors 3M157468-ND
CONN RING CIRC 8AWG #1/4 CRIMP

CONN RING CIRC 8AWG #1/4 CRIMP

Buy Now Datasheet
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-14R/SX - 0.95 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud - 051128-58694 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-14R/SX - 0.95 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud
051128-58694
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-14R/SX - 0.95 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud 051128-58694
The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 0.95 in.

The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 0.95 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 3M157468-ND 051128-58694
Product Name Terminals - Ring Connectors 3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M8-14R/SX - 0.95 in Length - 0.47 in Wide - 0.175 in Inside Diameter - 1/4 in Stud
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Quick Fit .250
Specs
Material Brass
View Details