3M 3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M6-38RX - 1.22 in Length - 0.63 in Wide - 0.25 in Inside Diameter - 3/8 in Stud M6-38RX

Description
The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 1.22 in.
Description
The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 1.22 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M6-38RX - 1.22 in Length - 0.63 in Wide - 0.25 in Inside Diameter - 3/8 in Stud - 051128-58700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M6-38RX - 1.22 in Length - 0.63 in Wide - 0.25 in Inside Diameter - 3/8 in Stud
051128-58700
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M6-38RX - 1.22 in Length - 0.63 in Wide - 0.25 in Inside Diameter - 3/8 in Stud 051128-58700
The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 1.22 in.

The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 100 per case and is another quality product from 3M. The overall length measures 1.22 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 051128-58700
Product Name 3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M6-38RX - 1.22 in Length - 0.63 in Wide - 0.25 in Inside Diameter - 3/8 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details