Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
3M
M4BCX -- TERMINALS
3M
Terminals
M4BCX
Description
3M Scotchlok Butt Connector Non-Insula
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
3M Scotchlok Butt Connector Non-Insula
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
M4BCX
Terminals
M4BCX
3M Scotchlok Butt Connector Non-Insula
3M Scotchlok Butt Connector Non-Insula
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Terminal Blocks
Product Number
M4BCX
Product Name
Terminals
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Finder S.p.A. con unico socio
Type 95.83 - Screw terminal (Box clamp) socket
9583
Specs
Termination Options
Screw Clamp; Clamp
Approvals
EAC-1, cRUus, ukca
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-12D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
12
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers
Keystone Electronics Corp.
Double Turret Terminal Board
15438
Specs
Termination Options
Turret - 1573
# of Contacts
38
Body Material
Phenolic, XP
View Details
TE Connectivity
Barrier Strips
1-1437654-9
Specs
Mounting Options
Terminal Strip
Approvals
EU RoHS Compliant
Operating Temperature
0 to 105 C (32 to 221 F)
View Details
2
suppliers