3M Cable Assemblies - Rectangular Cable Assemblies M3URK-3006J

Description
Win Source Part Number: 1316215-M3URK-3006J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3URK
Request a Quote Datasheet
Description
Win Source Part Number: 1316215-M3URK-3006J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3URK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1316215-M3URK-3006J
Cable Assemblies - Rectangular Cable Assemblies 1316215-M3URK-3006J
Win Source Part Number: 1316215-M3URK-3006J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.500' (152.40mm, 6.00") Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3URK

Win Source Part Number: 1316215-M3URK-3006J
Category: Cable Assemblies>Rectangular Cable Assemblies
Number of Positions: 30
Color: Gray, Ribbon
Features: Polarizing Key, Strain Relief
Connector Type: Socket to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.500' (152.40mm, 6.00")
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: 3M
Base Product Number: M3URK

Buy Now Datasheet
Rectangular Cable Assemblies - M3URK-3006J-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3URK-3006J-ND
Rectangular Cable Assemblies M3URK-3006J-ND
"30 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

"30 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3URK-3006J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3URK-3006J
Cable Assemblies - Rectangular Cable Assemblies M3URK-3006J
IDC CABLE - MKS30K/MC34G/MPR30K

IDC CABLE - MKS30K/MC34G/MPR30K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1316215-M3URK-3006J M3URK-3006J-ND M3URK-3006J
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details