3M Flat Ribbon Cables - M3URK-3006J-ND M3URK-3006J-ND

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213450-M3URK-3006J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213450-M3URK-3006J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - M3URK-3006J-ND - 1213450-M3URK-3006J-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - M3URK-3006J-ND
1213450-M3URK-3006J-ND
Flat Ribbon Cables - M3URK-3006J-ND 1213450-M3URK-3006J-ND
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213450-M3URK-3006J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213450-M3URK-3006J-ND
Number of Contacts: 30
Categories: Flat Ribbon Cables
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1213450-M3URK-3006J-ND
Product Name Flat Ribbon Cables - M3URK-3006J-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details