3M Cable Assemblies - Rectangular Cable Assemblies M3RRK-3036J

Description
Win Source Part Number: 1314832-M3RRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Plug to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3RRK
Request a Quote Datasheet
Description
Win Source Part Number: 1314832-M3RRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Plug to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3RRK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1314832-M3RRK-3036J
Cable Assemblies - Rectangular Cable Assemblies 1314832-M3RRK-3036J
Win Source Part Number: 1314832-M3RRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Plug to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3RRK

Win Source Part Number: 1314832-M3RRK-3036J
Category: Cable Assemblies>Rectangular Cable Assemblies
Number of Positions: 30
Color: Gray, Ribbon
Features: Polarizing Key, Strain Relief
Connector Type: Plug to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 3.00' (914.40mm)
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: 3M
Base Product Number: M3RRK

Buy Now Datasheet
Rectangular Cable Assemblies - M3RRK-3036J-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3RRK-3036J-ND
Rectangular Cable Assemblies M3RRK-3036J-ND
30 Position Cable Assembly Rectangular Plug to Plug 3.00' (914.40mm)

30 Position Cable Assembly Rectangular Plug to Plug 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3RRK-3036J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3RRK-3036J
Cable Assemblies - Rectangular Cable Assemblies M3RRK-3036J
IDC CABLE - MPR30K/MC34G/MPR30K

IDC CABLE - MPR30K/MC34G/MPR30K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1314832-M3RRK-3036J M3RRK-3036J-ND M3RRK-3036J
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details