3M Cable Assemblies - Rectangular Cable Assemblies M3DRK-3036J

Description
Win Source Part Number: 1316104-M3DRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3DRK
Request a Quote Datasheet
Description
Win Source Part Number: 1316104-M3DRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3DRK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1316104-M3DRK-3036J
Cable Assemblies - Rectangular Cable Assemblies 1316104-M3DRK-3036J
Win Source Part Number: 1316104-M3DRK-3036J Category: Cable Assemblies>Rectangul ar Cable Assemblies Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key, Strain Relief Connector Type: Socket to Plug Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 3.00' (914.40mm) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: 3M Base Product Number: M3DRK

Win Source Part Number: 1316104-M3DRK-3036J
Category: Cable Assemblies>Rectangular Cable Assemblies
Number of Positions: 30
Color: Gray, Ribbon
Features: Polarizing Key, Strain Relief
Connector Type: Socket to Plug
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 3.00' (914.40mm)
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: 3M
Base Product Number: M3DRK

Buy Now Datasheet
Rectangular Cable Assemblies - M3DRK-3036J-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3DRK-3036J-ND
Rectangular Cable Assemblies M3DRK-3036J-ND
30 Position Cable Assembly Rectangular Socket to Plug 3.00' (914.40mm)

30 Position Cable Assembly Rectangular Socket to Plug 3.00' (914.40mm)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3DRK-3036J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3DRK-3036J
Cable Assemblies - Rectangular Cable Assemblies M3DRK-3036J
IDC CABLE - MKR30K/MC34G/MPR30K

IDC CABLE - MKR30K/MC34G/MPR30K

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1316104-M3DRK-3036J M3DRK-3036J-ND M3DRK-3036J
Product Name Cable Assemblies - Rectangular Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details