3M Flat Ribbon Cables - M3DRK-3036J-ND M3DRK-3036J-ND

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189428-M3DRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189428-M3DRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - M3DRK-3036J-ND - 1189428-M3DRK-3036J-ND - Win Source Electronics
Laguna Hills, CA, United States
Flat Ribbon Cables - M3DRK-3036J-ND
1189428-M3DRK-3036J-ND
Flat Ribbon Cables - M3DRK-3036J-ND 1189428-M3DRK-3036J-ND
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189428-M3DRK-3036J- ND Number of Contacts: 30 Categories: Flat Ribbon Cables Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189428-M3DRK-3036J-ND
Number of Contacts: 30
Categories: Flat Ribbon Cables
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1189428-M3DRK-3036J-ND
Product Name Flat Ribbon Cables - M3DRK-3036J-ND
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details