3M Rectangular Cable Assemblies M3DDK-1060K

Description
10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)
Request a Quote Datasheet
Description
10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - M3DDK-1060K-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3DDK-1060K-ND
Rectangular Cable Assemblies M3DDK-1060K-ND
10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)

10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)

Buy Now Datasheet
Cable Assembly - 450-M3DDK-1060K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-M3DDK-1060K
Cable Assembly 450-M3DDK-1060K
IDC CABLE - MKR10K/MC10F/MKR10K Product overview: M3DDK-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDK-1060K can be used for catalog matching and distributor lookup.

IDC CABLE - MKR10K/MC10F/MKR10K Product overview: M3DDK-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDK-1060K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - M3DDK-1060K
1033418-M3DDK-1060K
Rectangular Cable Assemblies - M3DDK-1060K 1033418-M3DDK-1060K
Manufacturer: 3M Win Source Part Number: 1033418-M3DDK-1060K Number of Positions: 10 Color: Multiple, Twisted Pair (Flat) Features: Polarizing Key, Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 5.00' (1.52m) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: 3M
Win Source Part Number: 1033418-M3DDK-1060K
Number of Positions: 10
Color: Multiple, Twisted Pair (Flat)
Features: Polarizing Key, Strain Relief
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 5.00' (1.52m)
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3DDK-1060K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3DDK-1060K
Cable Assemblies - Rectangular Cable Assemblies M3DDK-1060K
IDC CABLE - MKR10K/MC10F/MKR10K

IDC CABLE - MKR10K/MC10F/MKR10K

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M3DDK-1060K-ND 450-M3DDK-1060K 1033418-M3DDK-1060K M3DDK-1060K
Product Name Rectangular Cable Assemblies Cable Assembly Rectangular Cable Assemblies - M3DDK-1060K Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details