3M Cable Assembly M3DDA-1060K

Description
IDC CABLE - MKR10A/MC10F/MKR10A Product overview: M3DDA-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDA-1060K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IDC CABLE - MKR10A/MC10F/MKR10A Product overview: M3DDA-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDA-1060K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 450-M3DDA-1060K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-M3DDA-1060K
Cable Assembly 450-M3DDA-1060K
IDC CABLE - MKR10A/MC10F/MKR10A Product overview: M3DDA-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDA-1060K can be used for catalog matching and distributor lookup.

IDC CABLE - MKR10A/MC10F/MKR10A Product overview: M3DDA-1060K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3DDA-1060K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - M3DDA-1060K
1032345-M3DDA-1060K
Rectangular Cable Assemblies - M3DDA-1060K 1032345-M3DDA-1060K
Manufacturer: 3M Win Source Part Number: 1032345-M3DDA-1060K Number of Positions: 10 Color: Multiple, Twisted Pair (Flat) Features: Polarizing Key, Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 5.00' (1.52m) Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: 3M
Win Source Part Number: 1032345-M3DDA-1060K
Number of Positions: 10
Color: Multiple, Twisted Pair (Flat)
Features: Polarizing Key, Strain Relief
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 5.00' (1.52m)
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rectangular Cable Assemblies - M3DDA-1060K-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3DDA-1060K-ND
Rectangular Cable Assemblies M3DDA-1060K-ND
10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)

10 Position Cable Assembly Rectangular Socket to Socket 5.00' (1.52m)

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3DDA-1060K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3DDA-1060K
Cable Assemblies - Rectangular Cable Assemblies M3DDA-1060K
IDC CABLE - MKR10A/MC10F/MKR10A

IDC CABLE - MKR10A/MC10F/MKR10A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-M3DDA-1060K 1032345-M3DDA-1060K M3DDA-1060K-ND M3DDA-1060K
Product Name Cable Assembly Rectangular Cable Assemblies - M3DDA-1060K Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-2300/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers